Haier logo

Haier Smart TV DX 43 Light 109.2 cm (43") Full HD Wi-Fi Black 250 cd/m²

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22790
Info modified on:
22 Jul 2024, 10:03:25
Short summary description Haier Smart TV DX 43 Light 109.2 cm (43") Full HD Wi-Fi Black 250 cd/m²:

Haier Smart TV DX 43 Light, 109.2 cm (43"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Haier Smart TV DX 43 Light 109.2 cm (43") Full HD Wi-Fi Black 250 cd/m²:

Haier Smart TV DX 43 Light. Display diagonal: 109.2 cm (43"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Display brightness: 250 cd/m², Response time: 10 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-S2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.