Haier logo

Haier Thunderobot 911 Air XL D Intel® Core™ i5 i5-11400H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5313
Info modified on:
08 Jan 2024, 02:20:29
Short summary description Haier Thunderobot 911 Air XL D Intel® Core™ i5 i5-11400H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 5 (802.11ac) Black:

Haier Thunderobot 911 Air XL D, Intel® Core™ i5, 2.2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description Haier Thunderobot 911 Air XL D Intel® Core™ i5 i5-11400H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 5 (802.11ac) Black:

Haier Thunderobot 911 Air XL D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-11400H, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce RTX 3050. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.