Haier logo

Haier P11CG HOX-P11CGBG 76 L Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23922
Info modified on:
29 Nov 2024, 15:42:46
Short summary description Haier P11CG HOX-P11CGBG 76 L Grey:

Haier P11CG HOX-P11CGBG, Large, Electric, 76 L, 76 L, Built-in, Grey

Long summary description Haier P11CG HOX-P11CGBG 76 L Grey:

Haier P11CG HOX-P11CGBG. Oven size: Large, Oven type: Electric, Total oven(s) interior capacity: 76 L. Appliance placement: Built-in, Product colour: Grey, Control type: Rotary, Touch. Clock type: Electronic, Timer type: Digital. Energy efficiency class (old): A. Installation compartment width: 56.4 cm, Installation compartment depth: 56 cm, Installation compartment height: 60 cm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.