Haier logo

Haier I-Design HADD9SS6B Downdraft Black 605 m³/h

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17861
Info modified on:
29 May 2025, 23:29:22
Short summary description Haier I-Design HADD9SS6B Downdraft Black 605 m³/h:

Haier I-Design HADD9SS6B, 605 m³/h, Ducted, B, A, F, 74 dB

Long summary description Haier I-Design HADD9SS6B Downdraft Black 605 m³/h:

Haier I-Design HADD9SS6B. Maximum extraction power: 605 m³/h, Type of extraction: Ducted, Fluid dynamic efficiency class: B. Type: Downdraft, Product colour: Black, Housing material: Stainless steel. Grease filter type: Aluminium. Bulb type: LED. Annual energy consumption: 50 kWh, Energy efficiency scale: A+++ to D, Connected load: 1000 W

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.