Haier logo

Haier H98S900UX 2.49 m (98") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4247
Info modified on:
24 Jun 2025, 01:21:18
Short summary description Haier H98S900UX 2.49 m (98") 4K Ultra HD Smart TV Wi-Fi Black:

Haier H98S900UX, 2.49 m (98"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Haier H98S900UX 2.49 m (98") 4K Ultra HD Smart TV Wi-Fi Black:

Haier H98S900UX. Display diagonal: 2.49 m (98"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.