Haier logo

Haier Series 6 HE1855BCMW Built-in 248 L E White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16496
Info modified on:
23 Jun 2025, 13:04:32
Short summary description Haier Series 6 HE1855BCMW Built-in 248 L E White:

Haier Series 6 HE1855BCMW, 248 L, N-ST, 4.5 kg/24h, E, Fresh zone compartment, White

Long summary description Haier Series 6 HE1855BCMW Built-in 248 L E White:

Haier Series 6 HE1855BCMW. Total net capacity: 248 L. Door hinge: Right. Climate class: N-ST, Noise level: 37 dB. Fridge net capacity: 186 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 62 L, Freezing capacity: 4.5 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: E, Annual energy consumption: 216 kWh. Product colour: White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.