Haier logo

Haier Cube 83 Serie 7 HTF-508DGS7 side-by-side refrigerator Freestanding 537 L F Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116964
Info modified on:
04 Mar 2025, 15:39:10
Short summary description Haier Cube 83 Serie 7 HTF-508DGS7 side-by-side refrigerator Freestanding 537 L F Grey:

Haier Cube 83 Serie 7 HTF-508DGS7, Freestanding, French door, Grey, LED, Glass, Silver frame

Long summary description Haier Cube 83 Serie 7 HTF-508DGS7 side-by-side refrigerator Freestanding 537 L F Grey:

Haier Cube 83 Serie 7 HTF-508DGS7. Appliance placement: Freestanding, Product design: French door, Product colour: Grey. Total net capacity: 537 L, Climate class: SN-ST, Noise emission class: C. Fridge net capacity: 360 L, Lamp type: LED. Freezer net capacity: 177 L, Freezer position: Bottom-placed, Freezing capacity: 11 kg/24h. Energy efficiency class: F, Annual energy consumption: 380 kWh, Energy efficiency scale: A to G

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.