Haier logo

Haier 3D 70 Serie 3 A3FE743CPJ Freestanding 450 L E Platinum, Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94572
Info modified on:
10 Jun 2025, 01:59:19
Short summary description Haier 3D 70 Serie 3 A3FE743CPJ Freestanding 450 L E Platinum, Stainless steel:

Haier 3D 70 Serie 3 A3FE743CPJ, 450 L, T, 10 kg/24h, E, Fresh zone compartment, Platinum, Stainless steel

Long summary description Haier 3D 70 Serie 3 A3FE743CPJ Freestanding 450 L E Platinum, Stainless steel:

Haier 3D 70 Serie 3 A3FE743CPJ. Total net capacity: 450 L. Door hinge: Right, Display type: LED. Climate class: T, Noise level: 37 dB. Fridge net capacity: 310 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 140 L, Freezing capacity: 10 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: E, Annual energy consumption: 297 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.