Haier Series 6 HAVG5D4TB, Black, Built-in, 65 cm, Gas, Tempered glass, 4 zone(s)
Haier Series 6 HAVG5D4TB. Product colour: Black, Appliance placement: Built-in, Hob width size: 65 cm. Control type: Rotary, Control position: Top front. AC input voltage: 220 - 240 V. Width: 650 mm, Depth: 510 mm, Height: 950 mm. Package width: 800 mm, Package depth: 570 mm, Package height: 143 mm