Haier logo

Haier H6 ID66G3HTB 78 L Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3993
Info modified on:
31 Jul 2025, 16:07:26
Short summary description Haier H6 ID66G3HTB 78 L Black:

Haier H6 ID66G3HTB, Large, Electric, 78 L, 78 L, Hydrolytic, Built-in

Long summary description Haier H6 ID66G3HTB 78 L Black:

Haier H6 ID66G3HTB. Oven size: Large, Oven type: Electric, Total oven(s) interior capacity: 78 L. Appliance placement: Built-in, Product colour: Black, Control type: Touch. Clock type: Electronic, Apps supported: hOn. Energy consumption (conventional): 0.97 kWh, Energy consumption (forced convection): 0.54 kWh, Energy efficiency scale: A+++ to D. Installation compartment width: 56 cm, Installation compartment height: 59 cm, Width: 595 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.