Haier HD100-A2979N-IT, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right
Haier HD100-A2979N-IT. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 10 kg, Condensation efficiency class: B, Drying programs: Baby care, Cotton, Delicate/silk, Down wear/duvet, Mix, Quick, Shirts, Sport, Synthetics, Towel,.... Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 2.29 kWh, Annual energy consumption: 281 kWh. Depth: 675 mm, Width: 595 mm, Height: 845 mm