Haier logo

Haier I-Pro Series 5 HD80-A3959 tumble dryer Freestanding Front-load 8 kg White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16878
Info modified on:
31 Jul 2025, 16:04:00
Short summary description Haier I-Pro Series 5 HD80-A3959 tumble dryer Freestanding Front-load 8 kg White:

Haier I-Pro Series 5 HD80-A3959, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right

Long summary description Haier I-Pro Series 5 HD80-A3959 tumble dryer Freestanding Front-load 8 kg White:

Haier I-Pro Series 5 HD80-A3959. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Condensation efficiency class (old): B, Drying programs: Cotton, Delicate/silk, Freshen-up, Hygiene/anti-allergy, Mix, Quick, Sport, Synthetics, Towel, Wool. Delay start (max): 24 h, Apps supported: hOn. Energy consumption: 1.43 kWh, Annual energy consumption: 175 kWh, Energy efficiency scale: A+++ to D. Depth: 675 mm, Width: 595 mm, Height: 845 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.