Haier logo

Haier I-Pro Series 7 HD90-A3979 tumble dryer Freestanding Front-load 9 kg White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91200
Info modified on:
18 Jun 2025, 15:33:26
Short summary description Haier I-Pro Series 7 HD90-A3979 tumble dryer Freestanding Front-load 9 kg White:

Haier I-Pro Series 7 HD90-A3979, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Left

Long summary description Haier I-Pro Series 7 HD90-A3979 tumble dryer Freestanding Front-load 9 kg White:

Haier I-Pro Series 7 HD90-A3979. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 9 kg, Condensation efficiency class (old): B, Drying programs: Wool. Delay start (max): 24 h. Energy consumption: 1.58 kWh, Annual energy consumption: 193 kWh, Heat source: Electric. Depth: 675 mm, Width: 595 mm, Height: 845 mm

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.