Haier HW90-B14367TU1, Front-load, 9 kg, B, 70 dB, 1400 RPM, A
Haier HW90-B14367TU1. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: B, Noise level (spin): 70 dB, Maximum spin speed: 1400 RPM. Product colour: Silver, White. Width: 600 mm, Depth: 500 mm, Height: 850 mm. Energy efficiency class: A