Haier HW110-BP14929A-S, Front-load, 11 kg, B, 72 dB, 1400 RPM, A
Haier HW110-BP14929A-S. Loading type: Front-load. Rated capacity: 11 kg, Spin-drying class: B, Noise level (spin): 72 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 670 mm, Height: 850 mm. Energy efficiency class: A