Haier logo

Haier Serie 636 HW100-B14636N washing machine Front-load 10 kg 1400 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31860
Info modified on:
31 Jul 2025, 16:05:22
Short summary description Haier Serie 636 HW100-B14636N washing machine Front-load 10 kg 1400 RPM White:

Haier Serie 636 HW100-B14636N, Front-load, 10 kg, B, 67 dB, 1400 RPM, A

Long summary description Haier Serie 636 HW100-B14636N washing machine Front-load 10 kg 1400 RPM White:

Haier Serie 636 HW100-B14636N. Loading type: Front-load. Rated capacity: 10 kg, Spin-drying class: B, Noise level (spin): 67 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 590 mm, Depth: 650 mm, Height: 850 mm. Energy efficiency class: A

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.