Haier logo

Haier I-Pro Series 7 HWD100-B14979 washer dryer Freestanding Front-load White D

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20793
Info modified on:
24 Jun 2025, 08:51:39
Short summary description Haier I-Pro Series 7 HWD100-B14979 washer dryer Freestanding Front-load White D:

Haier I-Pro Series 7 HWD100-B14979, Front-load, Freestanding, White, Left, Rotary, Touch, LED

Long summary description Haier I-Pro Series 7 HWD100-B14979 washer dryer Freestanding Front-load White D:

Haier I-Pro Series 7 HWD100-B14979. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 6 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Energy efficiency class (washing): A, Energy efficiency class (washing & drying): D, Water consumption washing per cycle: 51 L. Depth: 530 mm, Width: 590 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.