Haier logo

Haier HW80-B14876 washing machine Front-load 8 kg 1330 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37901
Info modified on:
06 Dec 2021, 17:31:07
Short summary description Haier HW80-B14876 washing machine Front-load 8 kg 1330 RPM White:

Haier HW80-B14876, Front-load, 8 kg, B, 66 dB, 1330 RPM, 0.54 kWh

Long summary description Haier HW80-B14876 washing machine Front-load 8 kg 1330 RPM White:

Haier HW80-B14876. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 66 dB, Noise level (wash): 53 dB, Maximum spin speed: 1330 RPM. Annual energy consumption washing: 0.54 kWh, Annual water consumption washing: 9500 L. Product colour: White. Width: 595 mm, Depth: 460 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.