Haier logo

Haier 2U50S2SM1FA-3 Air conditioner outdoor unit Grey, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9258
Info modified on:
12 Dec 2024, 14:16:48
Short summary description Haier 2U50S2SM1FA-3 Air conditioner outdoor unit Grey, White:

Haier 2U50S2SM1FA-3, Air conditioner outdoor unit, Grey, White, Cooling, Heating, 5200 W, R32, 1.1 kg

Long summary description Haier 2U50S2SM1FA-3 Air conditioner outdoor unit Grey, White:

Haier 2U50S2SM1FA-3. Type: Air conditioner outdoor unit, Product colour: Grey, White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A++, Annual energy consumption (cooling): 189 kWh, AC input voltage: 220-240 V. Outdoor unit sound power level: 63 dB, Outdoor unit noise level: 53 dB, Cooling airflow (outdoor unit): 2400 m³/h. Warranty period: 2 year(s). Energy efficiency class (cooling) (old): A+++

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.