Long product name Haicom HI-204III PS/2 GPS receiver module PS/2 20 channels Grey
:
Ultra High Sensitive GPS Receiver
The long product name of Haicom HI-204III PS/2 GPS receiver module PS/2 20 channels Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Ultra High Sensitive GPS Receiver
More>>>
Short summary description Haicom HI-204III PS/2 GPS receiver module PS/2 20 channels Grey:
This short summary of the Haicom HI-204III PS/2 GPS receiver module PS/2 20 channels Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Haicom HI-204III PS/2, PS/2, 20 channels, 42 s, 8 s, 38 s, 0.1 m/s
Long summary description Haicom HI-204III PS/2 GPS receiver module PS/2 20 channels Grey:
This is an auto-generated long summary of Haicom HI-204III PS/2 GPS receiver module PS/2 20 channels Grey based on the first three specs of the first five spec groups.
Haicom HI-204III PS/2. Interface: PS/2, Channels quantity: 20 channels, Acquisition times - cold: 42 s. Weight: 23 g, Width: 42 mm, Depth: 43 mm. Battery technology: Lithium-Ion (Li-Ion)