Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Office Optical 1600 DPI Multicolour
- - Ambidextrous RF Wireless
- - Scroll type: Wheel Buttons quantity: 3
- - Power source: Batteries
- - 2 AAA
More>>>
Short summary description H'mc HMC-OWMNYST mouse Office Ambidextrous RF Wireless Optical 1600 DPI:
This short summary of the H'mc HMC-OWMNYST mouse Office Ambidextrous RF Wireless Optical 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.
H'mc HMC-OWMNYST, Ambidextrous, Optical, RF Wireless, 1600 DPI, Multicolour
Long summary description H'mc HMC-OWMNYST mouse Office Ambidextrous RF Wireless Optical 1600 DPI:
This is an auto-generated long summary of H'mc HMC-OWMNYST mouse Office Ambidextrous RF Wireless Optical 1600 DPI based on the first three specs of the first five spec groups.
H'mc HMC-OWMNYST. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product colour: Multicolour