Grundig logo

Grundig Scenos UMS 6400 DVD home cinema system 5.1 channels 140 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79345
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig Scenos UMS 6400 DVD home cinema system 5.1 channels 140 W:

Grundig Scenos UMS 6400 DVD, DVD player, CD-R, CD-RW, DVD-R, DVD-RW, 1 discs, 4:3, 16:9, 5.1 channels, 140 W

Long summary description Grundig Scenos UMS 6400 DVD home cinema system 5.1 channels 140 W:

Grundig Scenos UMS 6400 DVD. Optical disc player type: DVD player, Disc types supported: CD-R, CD-RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Aspect ratio: 4:3, 16:9. Audio output channels: 5.1 channels, RMS rated power: 140 W, Audio decoders: Dolby Digital 5.1, DTS. Supported radio bands: FM. Satellite speakers RMS power: 10 W, Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 8 Ω

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.