Grundig logo

Grundig 65 GUA 2020 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Anthracite 115 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64210
Info modified on:
27 May 2024, 14:48:57
Short summary description Grundig 65 GUA 2020 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Anthracite 115 cd/m²:

Grundig 65 GUA 2020, 165.1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Anthracite

Long summary description Grundig 65 GUA 2020 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Anthracite 115 cd/m²:

Grundig 65 GUA 2020. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: VPI (Video Perfection Index) 1100, Display brightness: 115 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Anthracite

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.