Grundig logo

Grundig Sedance 70 ST 70-2502/8 Top 71.1 cm (28") Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55555
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig Sedance 70 ST 70-2502/8 Top 71.1 cm (28") Silver:

Grundig Sedance 70 ST 70-2502/8 Top, 71.1 cm (28"), 4:3, Black Line FX, 6.6 cm, NTSC, Secam, 99 channels

Long summary description Grundig Sedance 70 ST 70-2502/8 Top 71.1 cm (28") Silver:

Grundig Sedance 70 ST 70-2502/8 Top. Display diagonal: 71.1 cm (28"), Aspect ratio: 4:3, Display: Black Line FX. Analog signal format system: NTSC, Secam, Channels quantity: 99 channels. RMS rated power: 20 W. Product colour: Silver. Headphone connectivity: 3.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.