Grundig logo

Grundig Sedance 70 (100Hz) 71.1 cm (28") Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71808
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Grundig Sedance 70 (100Hz) 71.1 cm (28") Silver:

Grundig Sedance 70 (100Hz), 71.1 cm (28"), 4:3, Black Line FX, NTSC, PAL, 99 channels, Stereo

Long summary description Grundig Sedance 70 (100Hz) 71.1 cm (28") Silver:

Grundig Sedance 70 (100Hz). Display diagonal: 71.1 cm (28"), Aspect ratio: 4:3, Display: Black Line FX. Analog signal format system: NTSC, PAL, Channels quantity: 99 channels. Audio system: Stereo, RMS rated power: 24 W. Product colour: Silver. Power consumption (typical): 90 W, Power consumption (standby): 5 W

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.