Grundig Sonoclock 620, Clock, Digital, 64 - 108 MHz, LCD, Chrome, 1.5 V
Grundig Sonoclock 620. Radio type: Clock, Tuner type: Digital, FM band range: 64 - 108 MHz. Display type: LCD. Product colour: Chrome. Battery voltage: 1.5 V. Dimensions (WxDxH): 185 x 170 x 70 mm, Audio system: Mono, I/O ports: Headphones