Grundig logo

Grundig 43 VLX 7810 BP 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73882
Info modified on:
02 Mar 2021, 09:39:42
Short summary description Grundig 43 VLX 7810 BP 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:

Grundig 43 VLX 7810 BP, 109.2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Grundig 43 VLX 7810 BP 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:

Grundig 43 VLX 7810 BP. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: VPI (Video Perfection Index) 1200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.