Grundig logo

Grundig 32 GFB 6725 81.3 cm (32") WUXGA Smart TV Black 14 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106730
Info modified on:
14 Mar 2024, 19:38:22
Short summary description Grundig 32 GFB 6725 81.3 cm (32") WUXGA Smart TV Black 14 W:

Grundig 32 GFB 6725, 81.3 cm (32"), WUXGA, 1920 x 1080 pixels, LED, 16:9, Flat

Long summary description Grundig 32 GFB 6725 81.3 cm (32") WUXGA Smart TV Black 14 W:

Grundig 32 GFB 6725. Display diagonal: 81.3 cm (32"), HD type: WUXGA, Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 100 x 100 mm. RMS rated power: 14 W, Audio decoders: DTS, DTS TruSurround. Power consumption (typical): 40.1 W, Power consumption (standby): 0.3 W. Width (with stand): 735 mm, Depth (with stand): 178 mm, Height (with stand): 484 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.