Grundig logo

Grundig RCD 1440 USB 3 W AM, FM, MW Pink MP3 playback

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12529
Info modified on:
04 Apr 2019, 13:28:11
Short summary description Grundig RCD 1440 USB 3 W AM, FM, MW Pink MP3 playback:

Grundig RCD 1440 USB, AM, FM, MW, CD-R, CD-RW, 20 - 16000 Hz, 3 W, Pink, AC/Battery

Long summary description Grundig RCD 1440 USB 3 W AM, FM, MW Pink MP3 playback:

Grundig RCD 1440 USB. Supported radio bands: AM, FM, MW. Disc types supported: CD-R, CD-RW, Frequency range: 20 - 16000 Hz. RMS rated power: 3 W. Product colour: Pink. Power source: AC/Battery, AC input voltage: 230 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.