Grundig logo

Grundig TV Davio 14 35.6 cm (14") Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75101
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig TV Davio 14 35.6 cm (14") Silver:

Grundig TV Davio 14, 35.6 cm (14"), 4:3, Black Matrix, 34 cm, NTSC, PAL, 99 channels

Long summary description Grundig TV Davio 14 35.6 cm (14") Silver:

Grundig TV Davio 14. Display diagonal: 35.6 cm (14"), Aspect ratio: 4:3, Display: Black Matrix. Analog signal format system: NTSC, PAL, Channels quantity: 99 channels. Audio system: Mono, RMS rated power: 4 W. Product colour: Silver. Power consumption (typical): 30 W, Power consumption (standby): 4 W

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.