Grundig logo

Grundig Fine Arts 55 FLX 9490 SL 139.7 cm (55") 4K Ultra HD Smart TV Silver 45 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87330
Info modified on:
11 Oct 2024, 13:05:02
Short summary description Grundig Fine Arts 55 FLX 9490 SL 139.7 cm (55") 4K Ultra HD Smart TV Silver 45 W:

Grundig Fine Arts 55 FLX 9490 SL, 139.7 cm (55"), 4K Ultra HD, 3840 x 2160 pixels, LED, 16:9, Edge-LED

Long summary description Grundig Fine Arts 55 FLX 9490 SL 139.7 cm (55") 4K Ultra HD Smart TV Silver 45 W:

Grundig Fine Arts 55 FLX 9490 SL. Display diagonal: 139.7 cm (55"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Silver, Panel mounting interface: 400 x 400 mm. Teletext: 1000 pages. Consumer Electronics Control (CEC): DigiLink. RMS rated power: 45 W, Audio system: SRS StudioSound HD

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.