Grundig logo

Grundig 22 VLE 5421 WG 55.9 cm (22") Full HD Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17847
Info modified on:
16 Oct 2024, 16:06:42
Short summary description Grundig 22 VLE 5421 WG 55.9 cm (22") Full HD Black, Silver:

Grundig 22 VLE 5421 WG, 55.9 cm (22"), 1920 x 1080 pixels, Full HD, DLED, DVB-C, DVB-T, Black, Silver

Long summary description Grundig 22 VLE 5421 WG 55.9 cm (22") Full HD Black, Silver:

Grundig 22 VLE 5421 WG. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: DLED, Screen shape: Flat, LED backlighting type: Direct-LED, Motion interpolation technology: PPR (Picture Perfection Rate) 200 Hz, Response time: 6 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.