Grundig logo

Grundig 48 VLE 595 BG 121.9 cm (48") Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71494
Info modified on:
17 Oct 2024, 09:47:33
Short summary description Grundig 48 VLE 595 BG 121.9 cm (48") Full HD Black:

Grundig 48 VLE 595 BG, 121.9 cm (48"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S2, DVB-T, Black

Long summary description Grundig 48 VLE 595 BG 121.9 cm (48") Full HD Black:

Grundig 48 VLE 595 BG. Display diagonal: 121.9 cm (48"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED, Motion interpolation technology: PPR (Picture Perfection Rate) 200 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.