Grundig logo

Grundig MGK 7230 L Erkek Bakım Seti Black 3 Lithium-Ion (Li-Ion)

GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Grundig
Product views:
9558
Info modified on:
23 Jul 2024, 10:52:15
Short summary description Grundig MGK 7230 L Erkek Bakım Seti Black 3 Lithium-Ion (Li-Ion):

Grundig MGK 7230 L Erkek Bakım Seti, Black, Plastic, 1 mm, 2.5 cm, Ceramic, Battery

Long summary description Grundig MGK 7230 L Erkek Bakım Seti Black 3 Lithium-Ion (Li-Ion):

Grundig MGK 7230 L Erkek Bakım Seti. Product colour: Black, Housing material: Plastic, Minimum hair length: 1 mm. Power source: Battery, Operating time: 120 min, Battery type: Built-in battery

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.