location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig TV Elegance 55 Flat 53.3 cm (21") Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TV Elegance 55 Flat
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MF552502
Category:
Cathode Ray Tube (CRT) TVs are relatively large and heavy TVs. Nowadays they have largely been replaced by flatscreen LCD and plasma TVs.
CRT TVs Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Grundig TV Elegance 55 Flat 53.3 cm (21") Silver :
The long product name of Grundig TV Elegance 55 Flat 53.3 cm (21") Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Elegance 55 Flat
More>>>
Grundig TV Elegance 55 Flat 53.3 cm (21") Silver:
The official description of Grundig TV Elegance 55 Flat 53.3 cm (21") Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 21” (55 cm) Black Line FX Real Flat colour picture tube (visible picture 51 cm)
- Teletext
- TP 160 C remote control

Short summary description Grundig TV Elegance 55 Flat 53.3 cm (21") Silver:
This short summary of the Grundig TV Elegance 55 Flat 53.3 cm (21") Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig TV Elegance 55 Flat, 53.3 cm (21"), 4:3, CRT, 51 cm, NTSC, Secam, 99 channels

Long summary description Grundig TV Elegance 55 Flat 53.3 cm (21") Silver:
This is an auto-generated long summary of Grundig TV Elegance 55 Flat 53.3 cm (21") Silver based on the first three specs of the first five spec groups.

Grundig TV Elegance 55 Flat. Display diagonal: 53.3 cm (21"), Aspect ratio: 4:3, Display: CRT. Analog signal format system: NTSC, Secam, Channels quantity: 99 channels. Audio system: Stereo, RMS rated power: 14 W. Product colour: Silver. Power consumption (typical): 55 W, Power consumption (standby): 2 W

Display
Display diagonal *
53.3 cm (21")
Aspect ratio *
4:3
Display
CRT
Viewable size diagonal
51 cm
TV tuner
Analog signal format system
NTSC, Secam
Channels quantity
99 channels
Audio
Audio system
Stereo
Speakers
2
RMS rated power
14 W
Design
Product colour *
Silver
Ports & interfaces
I/O ports
- S-video in - 2x Euro-AV - Cinch-AV - Headphones
Technical details
Frequency range
50
Combo TV *
No
Power
Power consumption (typical)
55 W
Power consumption (standby)
2 W
Weight & dimensions
Dimensions (WxDxH)
590 x 490 x 370 mm
Weight
22.2 kg
Brand Image Product code Product Stock Price from
Grundig Elegance 15 Flat 38.1 cm (15") Silver Grundig Elegance 15 Flat 38.1 cm (15") Silver
(show image)
MF402501 Elegance 15 Flat 0.00
(excl. VAT)
0 (incl. VAT)
Grundig Elegance 82 Flat 81.3 cm (32") Silver Grundig Elegance 82 Flat 81.3 cm (32") Silver
(show image)
MFW8225108 Elegance 82 Flat 0.00
(excl. VAT)
0 (incl. VAT)