Grundig logo

Grundig Elegance 15 Flat 38.1 cm (15") Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64314
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig Elegance 15 Flat 38.1 cm (15") Silver:

Grundig Elegance 15 Flat, 38.1 cm (15"), 4:3, CRT, 36 cm, NTSC, PAL, 99 channels

Long summary description Grundig Elegance 15 Flat 38.1 cm (15") Silver:

Grundig Elegance 15 Flat. Display diagonal: 38.1 cm (15"), Aspect ratio: 4:3, Display: CRT. Analog signal format system: NTSC, PAL, Channels quantity: 99 channels. Audio system: Mono, RMS rated power: 5 W. Product colour: Silver. Power consumption (typical): 45 W, Power consumption (standby): 4 W

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.