Grundig logo

Grundig Vivance 32 LXW 82-6710 REF 81.3 cm (32") HD Black, Silver 550 cd/m²

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123132
Info modified on:
08 Nov 2024, 09:29:58
Short summary description Grundig Vivance 32 LXW 82-6710 REF 81.3 cm (32") HD Black, Silver 550 cd/m²:

Grundig Vivance 32 LXW 82-6710 REF, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Black, Silver

Long summary description Grundig Vivance 32 LXW 82-6710 REF 81.3 cm (32") HD Black, Silver 550 cd/m²:

Grundig Vivance 32 LXW 82-6710 REF. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 550 cd/m², Response time: 6.5 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.