Grundig logo

Grundig 32 VLE 4300 BA 81.3 cm (32") HD Black 28 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56684
Info modified on:
11 Oct 2024, 13:03:50
Short summary description Grundig 32 VLE 4300 BA 81.3 cm (32") HD Black 28 W:

Grundig 32 VLE 4300 BA, 81.3 cm (32"), HD, 1366 x 768 pixels, LED, 16:9, PPR (Picture Perfection Rate) 100 Hz

Long summary description Grundig 32 VLE 4300 BA 81.3 cm (32") HD Black 28 W:

Grundig 32 VLE 4300 BA. Display diagonal: 81.3 cm (32"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black. Audio formats supported: MP3. RMS rated power: 28 W, Audio system: SRS TruSurround HD. Power consumption (typical): 41 W, Power consumption (standby): 0.5 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.