Grundig 50 VLE 930 BL, 139.7 cm (55"), 1920 x 1080 pixels, Full HD, LED, Smart TV, Black, Silver
Grundig 50 VLE 930 BL. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Smart TV. Motion interpolation technology: PPR (Picture Perfection Rate) 200 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN. Product colour: Black, Silver