Grundig logo

Grundig 47 VLE 9372 SL 119.4 cm (47") Full HD Silver 20 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59981
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Grundig 47 VLE 9372 SL 119.4 cm (47") Full HD Silver 20 W:

Grundig 47 VLE 9372 SL, 119.4 cm (47"), Full HD, 1920 x 1080 pixels, 16:9, PPR (Picture Perfection Rate) 400 Hz, Hotel

Long summary description Grundig 47 VLE 9372 SL 119.4 cm (47") Full HD Silver 20 W:

Grundig 47 VLE 9372 SL. Display diagonal: 119.4 cm (47"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Silver, Panel mounting interface: 400 x 400 mm. Video formats supported: MPEG2, MPEG4, Teletext: 1000 pages, Lifestyle apps: Skype. RMS rated power: 20 W, Audio system: SRS StudioSound HD. Power consumption (standby): 0.5 W, Power consumption (max): 65 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.