Grundig logo

Grundig 40 VLE 6220 BH 101.6 cm (40") Full HD Smart TV Black 20 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83653
Info modified on:
11 Oct 2024, 11:43:28
Short summary description Grundig 40 VLE 6220 BH 101.6 cm (40") Full HD Smart TV Black 20 W:

Grundig 40 VLE 6220 BH, 101.6 cm (40"), Full HD, 1920 x 1080 pixels, LED, 16:9, Edge-LED

Long summary description Grundig 40 VLE 6220 BH 101.6 cm (40") Full HD Smart TV Black 20 W:

Grundig 40 VLE 6220 BH. Display diagonal: 101.6 cm (40"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 400 x 400 mm. Teletext: 1000 pages. RMS rated power: 20 W, Audio system: SRS TruSurround HD. Power consumption (typical): 88 W, Power consumption (standby): 0.5 W, AC input voltage: 220 - 240 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.