Grundig logo

Grundig 32 VLE 9270 BL 81.3 cm (32") Full HD Smart TV Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12894
Info modified on:
11 Oct 2024, 12:14:22
Short summary description Grundig 32 VLE 9270 BL 81.3 cm (32") Full HD Smart TV Black:

Grundig 32 VLE 9270 BL, 81.3 cm (32"), Full HD, 1920 x 1080 pixels, LED, 16:9, 6.5 ms

Long summary description Grundig 32 VLE 9270 BL 81.3 cm (32") Full HD Smart TV Black:

Grundig 32 VLE 9270 BL. Display diagonal: 81.3 cm (32"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 200 x 100 mm. Teletext: 1000 pages. Power consumption (typical): 41 W, Power consumption (standby): 0.5 W, AC input voltage: 230 V. Width (with stand): 740 mm, Depth (with stand): 210 mm, Height (with stand): 565 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.