Grundig logo

Grundig 37 VLE 9270 BL 94 cm (37") Full HD Smart TV Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70026
Info modified on:
11 Oct 2024, 12:16:52
Short summary description Grundig 37 VLE 9270 BL 94 cm (37") Full HD Smart TV Black:

Grundig 37 VLE 9270 BL, 94 cm (37"), Full HD, 1920 x 1080 pixels, LED, 16:9, 6.5 ms

Long summary description Grundig 37 VLE 9270 BL 94 cm (37") Full HD Smart TV Black:

Grundig 37 VLE 9270 BL. Display diagonal: 94 cm (37"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 200 x 200 mm. Video formats supported: MPEG2, MPEG4, Teletext: 1000 pages. Power consumption (typical): 55 W, Power consumption (standby): 0.5 W, AC input voltage: 230 V. Width (with stand): 850 mm, Depth (with stand): 210 mm, Height (with stand): 570 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.