Grundig logo

Grundig 32 VLC 6200 BG 81.3 cm (32") HD Black 40 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74877
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig 32 VLC 6200 BG 81.3 cm (32") HD Black 40 W:

Grundig 32 VLC 6200 BG, 81.3 cm (32"), HD, 1366 x 768 pixels, 16:9, 1366 x 768, 6.5 ms

Long summary description Grundig 32 VLC 6200 BG 81.3 cm (32") HD Black 40 W:

Grundig 32 VLC 6200 BG. Display diagonal: 81.3 cm (32"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black, Panel mounting interface: 200 x 200 mm. Video formats supported: 3GP, AVI, DAT, DIVX, H.264, MKV, MOV, MP4, MPEG, MPEG4, MPG, TRP, TS, VOB, Audio formats supported: AAC, M4A, MP3, Teletext: 1000 pages. RMS rated power: 40 W, Audio system: SRS TruSurround HD. Power consumption (typical): 83 W, Power consumption (standby): 0.5 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.