Grundig logo

Grundig Lenaro 19 LCD 49-7710 BS 48.3 cm (19") SXGA Black, Silver 300 cd/m²

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21527
Info modified on:
07 Nov 2024, 14:33:33
Short summary description Grundig Lenaro 19 LCD 49-7710 BS 48.3 cm (19") SXGA Black, Silver 300 cd/m²:

Grundig Lenaro 19 LCD 49-7710 BS, 48.3 cm (19"), 1280 x 1024 pixels, SXGA, LCD, Black, Silver

Long summary description Grundig Lenaro 19 LCD 49-7710 BS 48.3 cm (19") SXGA Black, Silver 300 cd/m²:

Grundig Lenaro 19 LCD 49-7710 BS. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LCD, Display brightness: 300 cd/m², Response time: 6 ms, Contrast ratio (typical): 700:1, Native aspect ratio: 4:3. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.