Grundig Rom 32 CLE 8130 BL, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, Wi-Fi, DVB-C, DVB-S2, DVB-T, Black
Grundig Rom 32 CLE 8130 BL. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Motion interpolation technology: PPR (Picture Perfection Rate) 400 Hz, Response time: 6.5 ms. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black