Grundig logo

Grundig GWN 37430 washing machine Front-load 7 kg 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121725
Info modified on:
27 May 2024, 12:33:37
Short summary description Grundig GWN 37430 washing machine Front-load 7 kg 1400 RPM White:

Grundig GWN 37430, Front-load, 7 kg, B, 72 dB, 1400 RPM, 168 kWh

Long summary description Grundig GWN 37430 washing machine Front-load 7 kg 1400 RPM White:

Grundig GWN 37430. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 72 dB, Noise level (wash): 51 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 168 kWh, Annual water consumption washing: 11220 L. Product colour: White. Width: 600 mm, Depth: 500 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.