Grundig logo

Grundig GT76824EW 8kg ExpressDry Tumble Dryer with Hybrid Drying Technology

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71078
Info modified on:
12 Feb 2025, 18:55:08
Short summary description Grundig GT76824EW 8kg ExpressDry Tumble Dryer with Hybrid Drying Technology:

Grundig GT76824EW 8kg ExpressDry Tumble Dryer with Hybrid Drying Technology, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right

Long summary description Grundig GT76824EW 8kg ExpressDry Tumble Dryer with Hybrid Drying Technology:

Grundig GT76824EW 8kg ExpressDry Tumble Dryer with Hybrid Drying Technology. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Condensation efficiency class: A, Drying programs: 5kg in 1 hour, Cotton cupboard dry, Cotton eco, Cotton, Daily, Down wear/duvet, Hygienic drying,.... Delay start (max): 24 h, Feet adjustment: 1.5 cm, Cycle time (full load): 174 min. Energy efficiency class: A+++, Energy consumption: 1.44 kWh, Annual energy consumption: 176.8 kWh. Expanded Polystyrene (EPS) packaging weight: 853 g, Paper packaging weight: 400 g, Plastic packaging weight: 201 g

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.