Grundig logo

Grundig Music Boy 50 / RP 5200 Portable Red

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69247
Info modified on:
18 Dec 2018, 19:08:27
Short summary description Grundig Music Boy 50 / RP 5200 Portable Red:

Grundig Music Boy 50 / RP 5200, Portable, 3.5 mm, Red, 1.5 V, 900 g, 247 x 62 x 127 mm

Long summary description Grundig Music Boy 50 / RP 5200 Portable Red:

Grundig Music Boy 50 / RP 5200. Radio type: Portable. Headphone connectivity: 3.5 mm. Product colour: Red. Battery voltage: 1.5 V. Weight: 900 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.