Grundig logo

Grundig Music Boy 50 Personal

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6819
Info modified on:
04 Apr 2019, 09:55:12
Short summary description Grundig Music Boy 50 Personal:

Grundig Music Boy 50, Personal, FM, SW, 5.8 - 18.5 MHz, 3.5 mm, 1.5 V, 900 g

Long summary description Grundig Music Boy 50 Personal:

Grundig Music Boy 50. Radio type: Personal, Supported radio bands: FM, SW, FM band range: 5.8 - 18.5 MHz. Headphone connectivity: 3.5 mm. Battery voltage: 1.5 V. Weight: 900 g. Dimensions (WxDxH): 24.7 x 6.2 x 12.7 mm, Power requirements: 230V, Channels quantity: 1 channels

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.